Capital Lighting, Inc. LS-21733WHT/WHT Lamps-Table Lamps 307927

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 26.25 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: White Weight: 9.2 Product Name: One Light Table Lamp UPC: 088675448266
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 26.25 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: White Weight: 9.2 Product Name: One Light Table Lamp UPC: 088675448266

Suppliers

Company
Product
Description
Supplier Links
LS-21733WHT/WHT Lamps-Table Lamps - 307927 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21733WHT/WHT Lamps-Table Lamps
307927
LS-21733WHT/WHT Lamps-Table Lamps 307927
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 26.25 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: White Weight: 9.2 Product Name: One Light Table Lamp UPC: 088675448266

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 26.25
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: White
Weight: 9.2
Product Name: One Light Table Lamp
UPC: 088675448266

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 307927
Product Name LS-21733WHT/WHT Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details