Capital Lighting, Inc. LS-21734BLK/BLK Lamps-Table Lamps 307924

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 25.50 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Black Weight: 8.6 Product Name: One Light Table Lamp UPC: 088675448273
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 25.50 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Black Weight: 8.6 Product Name: One Light Table Lamp UPC: 088675448273

Suppliers

Company
Product
Description
Supplier Links
LS-21734BLK/BLK Lamps-Table Lamps - 307924 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21734BLK/BLK Lamps-Table Lamps
307924
LS-21734BLK/BLK Lamps-Table Lamps 307924
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 25.50 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Black Weight: 8.6 Product Name: One Light Table Lamp UPC: 088675448273

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 25.50
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Black
Weight: 8.6
Product Name: One Light Table Lamp
UPC: 088675448273

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 307924
Product Name LS-21734BLK/BLK Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details