Capital Lighting, Inc. LS-21797C/GRN Lamps-Table Lamps 307921

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 15.00 Extension: 5 Bulb Qty: 1 Wattage: 40 Finish: Chrome Product Name: One Light Table Lamp UPC: 088675450177
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 15.00 Extension: 5 Bulb Qty: 1 Wattage: 40 Finish: Chrome Product Name: One Light Table Lamp UPC: 088675450177

Suppliers

Company
Product
Description
Supplier Links
LS-21797C/GRN Lamps-Table Lamps - 307921 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21797C/GRN Lamps-Table Lamps
307921
LS-21797C/GRN Lamps-Table Lamps 307921
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 15.00 Extension: 5 Bulb Qty: 1 Wattage: 40 Finish: Chrome Product Name: One Light Table Lamp UPC: 088675450177

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 15.00
Extension: 5
Bulb
Qty: 1
Wattage: 40
Finish: Chrome
Product Name: One Light Table Lamp
UPC: 088675450177

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 307921
Product Name LS-21797C/GRN Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details