Capital Lighting, Inc. LS-21797C/ORN Lamps-Table Lamps 307920

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 15.00 Extension: 5 Bulb Qty: 1 Wattage: 40 Finish: Chrome Product Name: One Light Table Lamp UPC: 088675450184
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 15.00 Extension: 5 Bulb Qty: 1 Wattage: 40 Finish: Chrome Product Name: One Light Table Lamp UPC: 088675450184

Suppliers

Company
Product
Description
Supplier Links
LS-21797C/ORN Lamps-Table Lamps - 307920 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21797C/ORN Lamps-Table Lamps
307920
LS-21797C/ORN Lamps-Table Lamps 307920
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 15.00 Extension: 5 Bulb Qty: 1 Wattage: 40 Finish: Chrome Product Name: One Light Table Lamp UPC: 088675450184

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 15.00
Extension: 5
Bulb
Qty: 1
Wattage: 40
Finish: Chrome
Product Name: One Light Table Lamp
UPC: 088675450184

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 307920
Product Name LS-21797C/ORN Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details