Capital Lighting, Inc. LS-21522WHT/WHT Lamps-Table Lamps 307916

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 26.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome and White Product Name: Table Lamp UPC: 088675445296
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 26.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome and White Product Name: Table Lamp UPC: 088675445296

Suppliers

Company
Product
Description
Supplier Links
LS-21522WHT/WHT Lamps-Table Lamps - 307916 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21522WHT/WHT Lamps-Table Lamps
307916
LS-21522WHT/WHT Lamps-Table Lamps 307916
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 26.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome and White Product Name: Table Lamp UPC: 088675445296

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 26.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chrome and White
Product Name: Table Lamp
UPC: 088675445296

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 307916
Product Name LS-21522WHT/WHT Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details