Capital Lighting, Inc. LS-21516C/FRO Lamps-Table Lamps 307914

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.50 Bulb Qty: 1 Wattage: 40 Finish: Chrome Product Name: Table Lamp UPC: 088675445180
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.50 Bulb Qty: 1 Wattage: 40 Finish: Chrome Product Name: Table Lamp UPC: 088675445180

Suppliers

Company
Product
Description
Supplier Links
LS-21516C/FRO Lamps-Table Lamps - 307914 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21516C/FRO Lamps-Table Lamps
307914
LS-21516C/FRO Lamps-Table Lamps 307914
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.50 Bulb Qty: 1 Wattage: 40 Finish: Chrome Product Name: Table Lamp UPC: 088675445180

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 19.50
Bulb
Qty: 1
Wattage: 40
Finish: Chrome
Product Name: Table Lamp
UPC: 088675445180

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 307914
Product Name LS-21516C/FRO Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details