Capital Lighting, Inc. LS-21613C/WHT Lamps-Desk/Piano Lamps 307907

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Polished Chrome Weight: 1.8 Product Name: One Light Clip-On Lamp UPC: 088675446637 Safety Rating: ETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Polished Chrome Weight: 1.8 Product Name: One Light Clip-On Lamp UPC: 088675446637 Safety Rating: ETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-21613C/WHT Lamps-Desk/Piano Lamps - 307907 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21613C/WHT Lamps-Desk/Piano Lamps
307907
LS-21613C/WHT Lamps-Desk/Piano Lamps 307907
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Polished Chrome Weight: 1.8 Product Name: One Light Clip-On Lamp UPC: 088675446637 Safety Rating: ETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 12.00
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Polished Chrome
Weight: 1.8
Product Name: One Light Clip-On Lamp
UPC: 088675446637
Safety Rating: ETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 307907
Product Name LS-21613C/WHT Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details