Capital Lighting, Inc. LS-21711C/WHT Lamps-Table Lamps 307905

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 29.00 Extension: 13.5 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Chrome Weight: 11.8 Product Name: One Light Table Lamp UPC: 088675447962
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 29.00 Extension: 13.5 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Chrome Weight: 11.8 Product Name: One Light Table Lamp UPC: 088675447962

Suppliers

Company
Product
Description
Supplier Links
LS-21711C/WHT Lamps-Table Lamps - 307905 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21711C/WHT Lamps-Table Lamps
307905
LS-21711C/WHT Lamps-Table Lamps 307905
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 29.00 Extension: 13.5 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Chrome Weight: 11.8 Product Name: One Light Table Lamp UPC: 088675447962

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 29.00
Extension: 13.5
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Chrome
Weight: 11.8
Product Name: One Light Table Lamp
UPC: 088675447962

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 307905
Product Name LS-21711C/WHT Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1927110 - RS Components, Ltd.
Specs
Lamp Type LED
Ingress Protection(IP) Rating Against Moisture 5
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details