Capital Lighting, Inc. LS-21695C/WHT Lamps-Table Lamps 307902

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 29.50 Bulb Type: CFL Qty: 1 Wattage: 32 Finish: Chrome Product Name: One Light Table Lamp UPC: 088675447795
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 29.50 Bulb Type: CFL Qty: 1 Wattage: 32 Finish: Chrome Product Name: One Light Table Lamp UPC: 088675447795

Suppliers

Company
Product
Description
Supplier Links
LS-21695C/WHT Lamps-Table Lamps - 307902 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21695C/WHT Lamps-Table Lamps
307902
LS-21695C/WHT Lamps-Table Lamps 307902
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 29.50 Bulb Type: CFL Qty: 1 Wattage: 32 Finish: Chrome Product Name: One Light Table Lamp UPC: 088675447795

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 29.50
Bulb
Type: CFL
Qty: 1
Wattage: 32
Finish: Chrome
Product Name: One Light Table Lamp
UPC: 088675447795

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 307902
Product Name LS-21695C/WHT Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details