Capital Lighting, Inc. LS-21656C/FRO Lamps-Table Lamps 307900

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 13.50 Bulb Type: CFL Qty: 2 Wattage: 11 Finish: Chrome Weight: 1.8 Product Name: Two Light Table Lamp UPC: 088675447191
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 13.50 Bulb Type: CFL Qty: 2 Wattage: 11 Finish: Chrome Weight: 1.8 Product Name: Two Light Table Lamp UPC: 088675447191

Suppliers

Company
Product
Description
Supplier Links
LS-21656C/FRO Lamps-Table Lamps - 307900 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21656C/FRO Lamps-Table Lamps
307900
LS-21656C/FRO Lamps-Table Lamps 307900
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 13.50 Bulb Type: CFL Qty: 2 Wattage: 11 Finish: Chrome Weight: 1.8 Product Name: Two Light Table Lamp UPC: 088675447191

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 13.50
Bulb
Type: CFL
Qty: 2
Wattage: 11
Finish: Chrome
Weight: 1.8
Product Name: Two Light Table Lamp
UPC: 088675447191

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 307900
Product Name LS-21656C/FRO Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details