Capital Lighting, Inc. LS-81585PS/FRO Lamps-Floor Lamps 307797

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 64.75 Bulb Type: Candelabra Qty: 3 Wattage: 25 Finish: Polished Steel Weight: 16.8 Product Name: Three Light Floor Lamp UPC: 088675446347 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 64.75 Bulb Type: Candelabra Qty: 3 Wattage: 25 Finish: Polished Steel Weight: 16.8 Product Name: Three Light Floor Lamp UPC: 088675446347 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LS-81585PS/FRO Lamps-Floor Lamps - 307797 - Capital Lighting, Inc.
Columbus, OH, USA
LS-81585PS/FRO Lamps-Floor Lamps
307797
LS-81585PS/FRO Lamps-Floor Lamps 307797
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 64.75 Bulb Type: Candelabra Qty: 3 Wattage: 25 Finish: Polished Steel Weight: 16.8 Product Name: Three Light Floor Lamp UPC: 088675446347 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 64.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 25
Finish: Polished Steel
Weight: 16.8
Product Name: Three Light Floor Lamp
UPC: 088675446347
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 307797
Product Name LS-81585PS/FRO Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details