Capital Lighting, Inc. LS-81695C/WHT Lamps-Floor Lamps 307792

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 63.00 Bulb Type: CFL Qty: 1 Wattage: 32 Finish: Chrome Product Name: One Light Floor Lamp UPC: 088675447801
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 63.00 Bulb Type: CFL Qty: 1 Wattage: 32 Finish: Chrome Product Name: One Light Floor Lamp UPC: 088675447801

Suppliers

Company
Product
Description
Supplier Links
LS-81695C/WHT Lamps-Floor Lamps - 307792 - Capital Lighting, Inc.
Columbus, OH, USA
LS-81695C/WHT Lamps-Floor Lamps
307792
LS-81695C/WHT Lamps-Floor Lamps 307792
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 63.00 Bulb Type: CFL Qty: 1 Wattage: 32 Finish: Chrome Product Name: One Light Floor Lamp UPC: 088675447801

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 63.00
Bulb
Type: CFL
Qty: 1
Wattage: 32
Finish: Chrome
Product Name: One Light Floor Lamp
UPC: 088675447801

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 307792
Product Name LS-81695C/WHT Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details