Capital Lighting, Inc. LS-82010C/BLU Lamps-Floor Lamps 307778

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 63.00 Bulb Qty: 3 Wattage: 40 Weight: 15 Product Name: Three Light Floor Lamp UPC: 088675455264 Category: 3-Lite Floor Lamp Safety Rating: UL,cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 63.00 Bulb Qty: 3 Wattage: 40 Weight: 15 Product Name: Three Light Floor Lamp UPC: 088675455264 Category: 3-Lite Floor Lamp Safety Rating: UL,cUL

Suppliers

Company
Product
Description
Supplier Links
LS-82010C/BLU Lamps-Floor Lamps - 307778 - Capital Lighting, Inc.
Columbus, OH, USA
LS-82010C/BLU Lamps-Floor Lamps
307778
LS-82010C/BLU Lamps-Floor Lamps 307778
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 63.00 Bulb Qty: 3 Wattage: 40 Weight: 15 Product Name: Three Light Floor Lamp UPC: 088675455264 Category: 3-Lite Floor Lamp Safety Rating: UL,cUL

PRODUCT DETAILS / SPECS
Width/Dia: 10.75
Height: 63.00
Bulb
Qty: 3
Wattage: 40
Weight: 15
Product Name: Three Light Floor Lamp
UPC: 088675455264
Category: 3-Lite Floor Lamp
Safety Rating: UL,cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 307778
Product Name LS-82010C/BLU Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2496471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details