Capital Lighting, Inc. LS-81990PS/WHT Lamps-Floor Lamps 307775

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 59.75 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Polished Steel Product Name: One Light Floor Lamp UPC: 088675452867
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 59.75 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Polished Steel Product Name: One Light Floor Lamp UPC: 088675452867

Suppliers

Company
Product
Description
Supplier Links
LS-81990PS/WHT Lamps-Floor Lamps - 307775 - Capital Lighting, Inc.
Columbus, OH, USA
LS-81990PS/WHT Lamps-Floor Lamps
307775
LS-81990PS/WHT Lamps-Floor Lamps 307775
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 59.75 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Polished Steel Product Name: One Light Floor Lamp UPC: 088675452867

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 59.75
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Polished Steel
Product Name: One Light Floor Lamp
UPC: 088675452867

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 307775
Product Name LS-81990PS/WHT Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.168m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details