Capital Lighting, Inc. LS-81909PS/FRO Lamps-Floor Lamps 307773

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 53.50 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Polished Steel Weight: 10.2 Product Name: One Light Floor Lamp UPC: 088675452942 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 53.50 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Polished Steel Weight: 10.2 Product Name: One Light Floor Lamp UPC: 088675452942 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LS-81909PS/FRO Lamps-Floor Lamps - 307773 - Capital Lighting, Inc.
Columbus, OH, USA
LS-81909PS/FRO Lamps-Floor Lamps
307773
LS-81909PS/FRO Lamps-Floor Lamps 307773
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 53.50 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Polished Steel Weight: 10.2 Product Name: One Light Floor Lamp UPC: 088675452942 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 53.50
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Polished Steel
Weight: 10.2
Product Name: One Light Floor Lamp
UPC: 088675452942
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 307773
Product Name LS-81909PS/FRO Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details