Capital Lighting, Inc. LS-81988PS/WHT Lamps-Floor Lamps 307772

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.80 Height: 62.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Polished Steel Weight: 19.8 Product Name: One Light Floor Lamp UPC: 088675452805
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.80 Height: 62.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Polished Steel Weight: 19.8 Product Name: One Light Floor Lamp UPC: 088675452805

Suppliers

Company
Product
Description
Supplier Links
LS-81988PS/WHT Lamps-Floor Lamps - 307772 - Capital Lighting, Inc.
Columbus, OH, USA
LS-81988PS/WHT Lamps-Floor Lamps
307772
LS-81988PS/WHT Lamps-Floor Lamps 307772
PRODUCT DETAILS / SPECS Width/Dia: 17.80 Height: 62.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Polished Steel Weight: 19.8 Product Name: One Light Floor Lamp UPC: 088675452805

PRODUCT DETAILS / SPECS
Width/Dia: 17.80
Height: 62.50
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Polished Steel
Weight: 19.8
Product Name: One Light Floor Lamp
UPC: 088675452805

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 307772
Product Name LS-81988PS/WHT Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details