Capital Lighting, Inc. LSF-2766PS/AMB Lamps-Table Lamps 307767

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.50 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Polished Steel Weight: 11.5 Product Name: One Light Table Lamp UPC: 088675450733
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.50 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Polished Steel Weight: 11.5 Product Name: One Light Table Lamp UPC: 088675450733

Suppliers

Company
Product
Description
Supplier Links
LSF-2766PS/AMB Lamps-Table Lamps - 307767 - Capital Lighting, Inc.
Columbus, OH, USA
LSF-2766PS/AMB Lamps-Table Lamps
307767
LSF-2766PS/AMB Lamps-Table Lamps 307767
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.50 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Polished Steel Weight: 11.5 Product Name: One Light Table Lamp UPC: 088675450733

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 29.50
Bulb
Type: CFL
Qty: 1
Wattage: 25
Finish: Polished Steel
Weight: 11.5
Product Name: One Light Table Lamp
UPC: 088675450733

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 307767
Product Name LSF-2766PS/AMB Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details