Capital Lighting, Inc. LSF-80700D/BRZ Lamps-Floor Lamps 307766

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 63.50 Bulb Type: CFL Qty: 3 Wattage: 13 Finish: Drak Bronze Weight: 17.6 Product Name: Three Light Floor Lamp UPC: 088675449720
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 63.50 Bulb Type: CFL Qty: 3 Wattage: 13 Finish: Drak Bronze Weight: 17.6 Product Name: Three Light Floor Lamp UPC: 088675449720

Suppliers

Company
Product
Description
Supplier Links
LSF-80700D/BRZ Lamps-Floor Lamps - 307766 - Capital Lighting, Inc.
Columbus, OH, USA
LSF-80700D/BRZ Lamps-Floor Lamps
307766
LSF-80700D/BRZ Lamps-Floor Lamps 307766
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 63.50 Bulb Type: CFL Qty: 3 Wattage: 13 Finish: Drak Bronze Weight: 17.6 Product Name: Three Light Floor Lamp UPC: 088675449720

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 63.50
Bulb
Type: CFL
Qty: 3
Wattage: 13
Finish: Drak Bronze
Weight: 17.6
Product Name: Three Light Floor Lamp
UPC: 088675449720

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 307766
Product Name LSF-80700D/BRZ Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details