Capital Lighting, Inc. LSF-2766PS/BLU Lamps-Table Lamps 307764

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.50 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Polished Steel Weight: 11.8 Product Name: One Light Table Lamp UPC: 088675449058
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.50 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Polished Steel Weight: 11.8 Product Name: One Light Table Lamp UPC: 088675449058

Suppliers

Company
Product
Description
Supplier Links
LSF-2766PS/BLU Lamps-Table Lamps - 307764 - Capital Lighting, Inc.
Columbus, OH, USA
LSF-2766PS/BLU Lamps-Table Lamps
307764
LSF-2766PS/BLU Lamps-Table Lamps 307764
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.50 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Polished Steel Weight: 11.8 Product Name: One Light Table Lamp UPC: 088675449058

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 29.50
Bulb
Type: CFL
Qty: 1
Wattage: 25
Finish: Polished Steel
Weight: 11.8
Product Name: One Light Table Lamp
UPC: 088675449058

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 307764
Product Name LSF-2766PS/BLU Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details