Capital Lighting, Inc. LSF-81468PS/FRO Lamps-Floor Lamps 307763

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 61.00 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Polished Steel Product Name: One Light Floor Lamp UPC: 088675453550
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 61.00 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Polished Steel Product Name: One Light Floor Lamp UPC: 088675453550

Suppliers

Company
Product
Description
Supplier Links
LSF-81468PS/FRO Lamps-Floor Lamps - 307763 - Capital Lighting, Inc.
Columbus, OH, USA
LSF-81468PS/FRO Lamps-Floor Lamps
307763
LSF-81468PS/FRO Lamps-Floor Lamps 307763
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 61.00 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Polished Steel Product Name: One Light Floor Lamp UPC: 088675453550

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 61.00
Bulb
Type: CFL
Qty: 1
Wattage: 25
Finish: Polished Steel
Product Name: One Light Floor Lamp
UPC: 088675453550

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 307763
Product Name LSF-81468PS/FRO Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details