Capital Lighting, Inc. LSF-81615C/SMOK Lamps-Floor Lamps 307761

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 62.25 Bulb Type: CFL Qty: 3 Wattage: 13 Finish: Chrome Product Name: Three Light Floor Lamp UPC: 088675449775
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 62.25 Bulb Type: CFL Qty: 3 Wattage: 13 Finish: Chrome Product Name: Three Light Floor Lamp UPC: 088675449775

Suppliers

Company
Product
Description
Supplier Links
LSF-81615C/SMOK Lamps-Floor Lamps - 307761 - Capital Lighting, Inc.
Columbus, OH, USA
LSF-81615C/SMOK Lamps-Floor Lamps
307761
LSF-81615C/SMOK Lamps-Floor Lamps 307761
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 62.25 Bulb Type: CFL Qty: 3 Wattage: 13 Finish: Chrome Product Name: Three Light Floor Lamp UPC: 088675449775

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 62.25
Bulb
Type: CFL
Qty: 3
Wattage: 13
Finish: Chrome
Product Name: Three Light Floor Lamp
UPC: 088675449775

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 307761
Product Name LSF-81615C/SMOK Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details