Capital Lighting, Inc. LSF-21988PS/WHT Lamps-Table Lamps 307748

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.70 Height: 34.50 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675452836
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.70 Height: 34.50 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675452836

Suppliers

Company
Product
Description
Supplier Links
LSF-21988PS/WHT Lamps-Table Lamps - 307748 - Capital Lighting, Inc.
Columbus, OH, USA
LSF-21988PS/WHT Lamps-Table Lamps
307748
LSF-21988PS/WHT Lamps-Table Lamps 307748
PRODUCT DETAILS / SPECS Width/Dia: 17.70 Height: 34.50 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675452836

PRODUCT DETAILS / SPECS
Width/Dia: 17.70
Height: 34.50
Bulb
Type: CFL
Qty: 1
Wattage: 25
Finish: Polished Steel
Product Name: One Light Table Lamp
UPC: 088675452836

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 307748
Product Name LSF-21988PS/WHT Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details