Capital Lighting, Inc. LS-82028BLK/WHT Lamps-Floor Lamps 307744

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 67.00 Bulb Type: CFL Qty: 1 Wattage: 32 Finish: Black Product Name: One Light Floor Lamp UPC: 088675453390
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 67.00 Bulb Type: CFL Qty: 1 Wattage: 32 Finish: Black Product Name: One Light Floor Lamp UPC: 088675453390

Suppliers

Company
Product
Description
Supplier Links
LS-82028BLK/WHT Lamps-Floor Lamps - 307744 - Capital Lighting, Inc.
Columbus, OH, USA
LS-82028BLK/WHT Lamps-Floor Lamps
307744
LS-82028BLK/WHT Lamps-Floor Lamps 307744
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 67.00 Bulb Type: CFL Qty: 1 Wattage: 32 Finish: Black Product Name: One Light Floor Lamp UPC: 088675453390

PRODUCT DETAILS / SPECS
Width/Dia: 29.50
Height: 67.00
Bulb
Type: CFL
Qty: 1
Wattage: 32
Finish: Black
Product Name: One Light Floor Lamp
UPC: 088675453390

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 307744
Product Name LS-82028BLK/WHT Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1950235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.8 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details