Capital Lighting, Inc. LSF-1171D/BRZ Lamps-Swing Arm-Wall 307740

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 15.00 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Dark Bronze Product Name: One Light Wall Lamp UPC: 088675450900
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 15.00 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Dark Bronze Product Name: One Light Wall Lamp UPC: 088675450900

Suppliers

Company
Product
Description
Supplier Links
LSF-1171D/BRZ Lamps-Swing Arm-Wall - 307740 - Capital Lighting, Inc.
Columbus, OH, USA
LSF-1171D/BRZ Lamps-Swing Arm-Wall
307740
LSF-1171D/BRZ Lamps-Swing Arm-Wall 307740
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 15.00 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Dark Bronze Product Name: One Light Wall Lamp UPC: 088675450900

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 15.00
Bulb
Type: CFL
Qty: 1
Wattage: 25
Finish: Dark Bronze
Product Name: One Light Wall Lamp
UPC: 088675450900

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 307740
Product Name LSF-1171D/BRZ Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details