Capital Lighting, Inc. SF267BS Semi-Flush Mts.-Bowl Style 306597

Description
PRODUCT DETAILS / SPECS Height: 8.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Steel Weight: 10.34 Product Name: Two Light Indoor Semi-Flush Mount UPC: 014817359978 Category: Semi Flush Glass: Opal Etched Shipped Via: UPS Safety Rating: UL Canopy: 5.5``Rd Wire: 8`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Height: 8.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Steel Weight: 10.34 Product Name: Two Light Indoor Semi-Flush Mount UPC: 014817359978 Category: Semi Flush Glass: Opal Etched Shipped Via: UPS Safety Rating: UL Canopy: 5.5``Rd Wire: 8`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
SF267BS Semi-Flush Mts.-Bowl Style
306597
SF267BS Semi-Flush Mts.-Bowl Style 306597
PRODUCT DETAILS / SPECS Height: 8.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Steel Weight: 10.34 Product Name: Two Light Indoor Semi-Flush Mount UPC: 014817359978 Category: Semi Flush Glass: Opal Etched Shipped Via: UPS Safety Rating: UL Canopy: 5.5``Rd Wire: 8`` Designer: Miranda

PRODUCT DETAILS / SPECS
Height: 8.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Steel
Weight: 10.34
Product Name: Two Light Indoor Semi-Flush Mount
UPC: 014817359978
Category: Semi Flush
Glass: Opal Etched
Shipped Via: UPS
Safety Rating: UL
Canopy: 5.5``Rd
Wire: 8``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 306597
Product Name SF267BS Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details