Capital Lighting, Inc. FL6302SP Lamps-Floor Lamps 306224

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 61.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Spice Weight: 15.2 Product Name: One Light Floor Lamp UPC: 014817495607 Category: Lamp Glass: Maple Linen Shipped Via: Oversized Safety Rating: ETL Safety Listing: Dry Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 61.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Spice Weight: 15.2 Product Name: One Light Floor Lamp UPC: 014817495607 Category: Lamp Glass: Maple Linen Shipped Via: Oversized Safety Rating: ETL Safety Listing: Dry Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
FL6302SP Lamps-Floor Lamps
306224
FL6302SP Lamps-Floor Lamps 306224
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 61.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Spice Weight: 15.2 Product Name: One Light Floor Lamp UPC: 014817495607 Category: Lamp Glass: Maple Linen Shipped Via: Oversized Safety Rating: ETL Safety Listing: Dry Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 61.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Spice
Weight: 15.2
Product Name: One Light Floor Lamp
UPC: 014817495607
Category: Lamp
Glass: Maple Linen
Shipped Via: Oversized
Safety Rating: ETL
Safety Listing: Dry
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 306224
Product Name FL6302SP Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856559 - RS Components, Ltd.
Specs
Lamp Type LED
View Details