Capital Lighting, Inc. 10184WC/ORB Lamps-Table Lamps 306215

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 30.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: White Ceramic / Oil Rubbed Bronze Weight: 8.8 Product Name: One Light Table Lamp UPC: 014817495669 Category: Lamp Glass: Maple Linen Fabric Shipped Via: Oversized Safety Rating: ETL Safety Listing: Dry Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 30.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: White Ceramic / Oil Rubbed Bronze Weight: 8.8 Product Name: One Light Table Lamp UPC: 014817495669 Category: Lamp Glass: Maple Linen Fabric Shipped Via: Oversized Safety Rating: ETL Safety Listing: Dry Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
10184WC/ORB Lamps-Table Lamps
306215
10184WC/ORB Lamps-Table Lamps 306215
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 30.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: White Ceramic / Oil Rubbed Bronze Weight: 8.8 Product Name: One Light Table Lamp UPC: 014817495669 Category: Lamp Glass: Maple Linen Fabric Shipped Via: Oversized Safety Rating: ETL Safety Listing: Dry Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 30.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: White Ceramic / Oil Rubbed Bronze
Weight: 8.8
Product Name: One Light Table Lamp
UPC: 014817495669
Category: Lamp
Glass: Maple Linen Fabric
Shipped Via: Oversized
Safety Rating: ETL
Safety Listing: Dry
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 306215
Product Name 10184WC/ORB Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2892183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details