Capital Lighting, Inc. 10181PBL Lamps-Table Lamps 306213

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 28.00 Length 28.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Pebble Weight: 10.4 Product Name: One Light Table Lamp UPC: 014817496475 Category: Lamp Glass: Maple Linen Fabric Shipped Via: UPS Safety Rating: ETL Safety Listing: Dry Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 28.00 Length 28.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Pebble Weight: 10.4 Product Name: One Light Table Lamp UPC: 014817496475 Category: Lamp Glass: Maple Linen Fabric Shipped Via: UPS Safety Rating: ETL Safety Listing: Dry Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
10181PBL Lamps-Table Lamps
306213
10181PBL Lamps-Table Lamps 306213
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 28.00 Length 28.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Pebble Weight: 10.4 Product Name: One Light Table Lamp UPC: 014817496475 Category: Lamp Glass: Maple Linen Fabric Shipped Via: UPS Safety Rating: ETL Safety Listing: Dry Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 28.00
Length 28.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Pebble
Weight: 10.4
Product Name: One Light Table Lamp
UPC: 014817496475
Category: Lamp
Glass: Maple Linen Fabric
Shipped Via: UPS
Safety Rating: ETL
Safety Listing: Dry
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 306213
Product Name 10181PBL Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details