Capital Lighting, Inc. 10182DRR Lamps-Table Lamps 306211

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 28.00 Length 28.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Dark Roast Weight: 6.8 Product Name: One Light Table Lamp UPC: 014817496482 Category: Lamp Glass: Faux Silk (Beige) Fabric Shipped Via: UPS Safety Rating: ETL Safety Listing: Dry Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 28.00 Length 28.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Dark Roast Weight: 6.8 Product Name: One Light Table Lamp UPC: 014817496482 Category: Lamp Glass: Faux Silk (Beige) Fabric Shipped Via: UPS Safety Rating: ETL Safety Listing: Dry Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
10182DRR Lamps-Table Lamps
306211
10182DRR Lamps-Table Lamps 306211
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 28.00 Length 28.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Dark Roast Weight: 6.8 Product Name: One Light Table Lamp UPC: 014817496482 Category: Lamp Glass: Faux Silk (Beige) Fabric Shipped Via: UPS Safety Rating: ETL Safety Listing: Dry Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 28.00
Length 28.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Dark Roast
Weight: 6.8
Product Name: One Light Table Lamp
UPC: 014817496482
Category: Lamp
Glass: Faux Silk (Beige) Fabric
Shipped Via: UPS
Safety Rating: ETL
Safety Listing: Dry
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 306211
Product Name 10182DRR Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details