Capital Lighting, Inc. 10199ATS Lamps-Table Lamps 306208

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 30.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Aged Tortoise Shell Weight: 10.7 Product Name: One Light Table Lamp UPC: 014817496321 Category: Lamp Glass: Mocha Shantung Silk Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 30.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Aged Tortoise Shell Weight: 10.7 Product Name: One Light Table Lamp UPC: 014817496321 Category: Lamp Glass: Mocha Shantung Silk Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
10199ATS Lamps-Table Lamps
306208
10199ATS Lamps-Table Lamps 306208
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 30.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Aged Tortoise Shell Weight: 10.7 Product Name: One Light Table Lamp UPC: 014817496321 Category: Lamp Glass: Mocha Shantung Silk Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 30.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Aged Tortoise Shell
Weight: 10.7
Product Name: One Light Table Lamp
UPC: 014817496321
Category: Lamp
Glass: Mocha Shantung Silk
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Dry
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 306208
Product Name 10199ATS Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details