Capital Lighting, Inc. 10198DRI Lamps-Table Lamps 306205

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 30.44 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Dark Rustic Iron Weight: 2.9 Product Name: One Light Table Lamp UPC: 014817496635 Category: Lamp Glass: Toasted Wheat Linen Fabric Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 30.44 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Dark Rustic Iron Weight: 2.9 Product Name: One Light Table Lamp UPC: 014817496635 Category: Lamp Glass: Toasted Wheat Linen Fabric Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
10198DRI Lamps-Table Lamps
306205
10198DRI Lamps-Table Lamps 306205
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 30.44 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Dark Rustic Iron Weight: 2.9 Product Name: One Light Table Lamp UPC: 014817496635 Category: Lamp Glass: Toasted Wheat Linen Fabric Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 30.44
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Dark Rustic Iron
Weight: 2.9
Product Name: One Light Table Lamp
UPC: 014817496635
Category: Lamp
Glass: Toasted Wheat Linen Fabric
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Dry
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 306205
Product Name 10198DRI Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.47 m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details