Capital Lighting, Inc. 10189MTC Lamps-Table Lamps 306204

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 30.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Metallic Copper Weight: 6.7 Product Name: One Light Table Lamp UPC: 014817495775 Category: Lamp Glass: Beige Linen Shipped Via: UPS Safety Rating: ETL Safety Listing: Dry Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 30.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Metallic Copper Weight: 6.7 Product Name: One Light Table Lamp UPC: 014817495775 Category: Lamp Glass: Beige Linen Shipped Via: UPS Safety Rating: ETL Safety Listing: Dry Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
10189MTC Lamps-Table Lamps
306204
10189MTC Lamps-Table Lamps 306204
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 30.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Metallic Copper Weight: 6.7 Product Name: One Light Table Lamp UPC: 014817495775 Category: Lamp Glass: Beige Linen Shipped Via: UPS Safety Rating: ETL Safety Listing: Dry Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 30.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Metallic Copper
Weight: 6.7
Product Name: One Light Table Lamp
UPC: 014817495775
Category: Lamp
Glass: Beige Linen
Shipped Via: UPS
Safety Rating: ETL
Safety Listing: Dry
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 306204
Product Name 10189MTC Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details