Capital Lighting, Inc. 10196WZC Lamps-Table Lamps 306200

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 23.00 Length 23.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Zinc Weight: 8.3 Product Name: One Light Table Lamp UPC: 014817497588 Category: Lamp Glass: Shiny Opal Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 23.00 Length 23.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Zinc Weight: 8.3 Product Name: One Light Table Lamp UPC: 014817497588 Category: Lamp Glass: Shiny Opal Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
10196WZC Lamps-Table Lamps
306200
10196WZC Lamps-Table Lamps 306200
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 23.00 Length 23.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Zinc Weight: 8.3 Product Name: One Light Table Lamp UPC: 014817497588 Category: Lamp Glass: Shiny Opal Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 23.00
Length 23.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Weathered Zinc
Weight: 8.3
Product Name: One Light Table Lamp
UPC: 014817497588
Category: Lamp
Glass: Shiny Opal
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 306200
Product Name 10196WZC Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details