Capital Lighting, Inc. 1049-195 Fans-Light Kits 304986

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Old World Product Name: Two Light Liberty C Bowl Kit Category: Light Kit Glass: Antique Amber Scavo Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Old World Product Name: Two Light Liberty C Bowl Kit Category: Light Kit Glass: Antique Amber Scavo Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
1049-195 Fans-Light Kits - 304986 - Capital Lighting, Inc.
Columbus, OH, USA
1049-195 Fans-Light Kits
304986
1049-195 Fans-Light Kits 304986
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Old World Product Name: Two Light Liberty C Bowl Kit Category: Light Kit Glass: Antique Amber Scavo Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 5.50
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Old World
Product Name: Two Light Liberty C Bowl Kit
Category: Light Kit
Glass: Antique Amber Scavo
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 304986
Product Name 1049-195 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details