Capital Lighting, Inc. 1120-11C Fans-Light Kits 304983

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 8.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Satin Nickel Product Name: 3 Light Crm Alb Cand Bwl Category: Light Kit Glass: Painted Cream Alabaster Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 8.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Satin Nickel Product Name: 3 Light Crm Alb Cand Bwl Category: Light Kit Glass: Painted Cream Alabaster Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
1120-11C Fans-Light Kits - 304983 - Capital Lighting, Inc.
Columbus, OH, USA
1120-11C Fans-Light Kits
304983
1120-11C Fans-Light Kits 304983
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 8.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Satin Nickel Product Name: 3 Light Crm Alb Cand Bwl Category: Light Kit Glass: Painted Cream Alabaster Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 8.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Satin Nickel
Product Name: 3 Light Crm Alb Cand Bwl
Category: Light Kit
Glass: Painted Cream Alabaster
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 304983
Product Name 1120-11C Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details