Capital Lighting, Inc. 1160-144 Fans-Light Kits 304982

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Toasted Sienna Product Name: Three Light Cand Kt Category: Light Kit Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Toasted Sienna Product Name: Three Light Cand Kt Category: Light Kit Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
1160-144 Fans-Light Kits - 304982 - Capital Lighting, Inc.
Columbus, OH, USA
1160-144 Fans-Light Kits
304982
1160-144 Fans-Light Kits 304982
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Toasted Sienna Product Name: Three Light Cand Kt Category: Light Kit Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 10.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Toasted Sienna
Product Name: Three Light Cand Kt
Category: Light Kit
Glass: Amber Scavo
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 304982
Product Name 1160-144 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details