Capital Lighting, Inc. 1120-11Q Fans-Light Kits 304980

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 8.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Toasted Sienna Product Name: 3 Light Mtld Stone Cand Bwl Category: Light Kit Glass: Mottled Stone Safety Rating: Ul Safety Listing: Dry Blade type: Combo1
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 8.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Toasted Sienna Product Name: 3 Light Mtld Stone Cand Bwl Category: Light Kit Glass: Mottled Stone Safety Rating: Ul Safety Listing: Dry Blade type: Combo1

Suppliers

Company
Product
Description
Supplier Links
1120-11Q Fans-Light Kits - 304980 - Capital Lighting, Inc.
Columbus, OH, USA
1120-11Q Fans-Light Kits
304980
1120-11Q Fans-Light Kits 304980
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 8.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Toasted Sienna Product Name: 3 Light Mtld Stone Cand Bwl Category: Light Kit Glass: Mottled Stone Safety Rating: Ul Safety Listing: Dry Blade type: Combo1

PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 8.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Toasted Sienna
Product Name: 3 Light Mtld Stone Cand Bwl
Category: Light Kit
Glass: Mottled Stone
Safety Rating: Ul
Safety Listing: Dry
Blade type: Combo1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 304980
Product Name 1120-11Q Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details