Capital Lighting, Inc. 5194-3-64 Bathroom Fixtures-Three Lights 304783

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Classic Nickel Product Name: Three Light Vanity Fixture Category: Vanity Fixture Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Classic Nickel Product Name: Three Light Vanity Fixture Category: Vanity Fixture Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5194-3-64 Bathroom Fixtures-Three Lights - 304783 - Capital Lighting, Inc.
Columbus, OH, USA
5194-3-64 Bathroom Fixtures-Three Lights
304783
5194-3-64 Bathroom Fixtures-Three Lights 304783
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Classic Nickel Product Name: Three Light Vanity Fixture Category: Vanity Fixture Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 10.00
Extension: 9
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Classic Nickel
Product Name: Three Light Vanity Fixture
Category: Vanity Fixture
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 304783
Product Name 5194-3-64 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details