PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 9.50
Extension: 10
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Coffee
Product Name: Three Light Vanity Light
Category: Vanity
Glass: Frosted Marigold Artisan
Safety Rating: Ul
Safety Listing: Damp
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 304782 |
| Product Name | 5221-3-13 Bathroom Fixtures-Three Lights |
| Application | Residential |