Capital Lighting, Inc. 5194-4-64 Bathroom Fixtures-Four Lights 304781

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.75 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Classic Nickel Product Name: Four Light Vanity Fixture Category: Vanity Fixture Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.75 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Classic Nickel Product Name: Four Light Vanity Fixture Category: Vanity Fixture Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5194-4-64 Bathroom Fixtures-Four Lights - 304781 - Capital Lighting, Inc.
Columbus, OH, USA
5194-4-64 Bathroom Fixtures-Four Lights
304781
5194-4-64 Bathroom Fixtures-Four Lights 304781
PRODUCT DETAILS / SPECS Width/Dia: 35.75 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Classic Nickel Product Name: Four Light Vanity Fixture Category: Vanity Fixture Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 35.75
Height: 10.00
Extension: 9
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Classic Nickel
Product Name: Four Light Vanity Fixture
Category: Vanity Fixture
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 304781
Product Name 5194-4-64 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105498 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details