Capital Lighting, Inc. 5221-2-13 Bathroom Fixtures-Two Lights 304780

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 9.50 Extension: 10 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Coffee Product Name: Two Light Vanity Light Category: Vanity Glass: Frosted Marigold Artisan Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 9.50 Extension: 10 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Coffee Product Name: Two Light Vanity Light Category: Vanity Glass: Frosted Marigold Artisan Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5221-2-13 Bathroom Fixtures-Two Lights - 304780 - Capital Lighting, Inc.
Columbus, OH, USA
5221-2-13 Bathroom Fixtures-Two Lights
304780
5221-2-13 Bathroom Fixtures-Two Lights 304780
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 9.50 Extension: 10 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Coffee Product Name: Two Light Vanity Light Category: Vanity Glass: Frosted Marigold Artisan Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 9.50
Extension: 10
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Coffee
Product Name: Two Light Vanity Light
Category: Vanity
Glass: Frosted Marigold Artisan
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 304780
Product Name 5221-2-13 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details