Capital Lighting, Inc. 3254-2-64 Semi-Flush Mts.-Other 304729

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.00 Length 12.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Classic Nickel Product Name: Two Light Flush Mount Category: Flush Mount Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.00 Length 12.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Classic Nickel Product Name: Two Light Flush Mount Category: Flush Mount Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
3254-2-64 Semi-Flush Mts.-Other - 304729 - Capital Lighting, Inc.
Columbus, OH, USA
3254-2-64 Semi-Flush Mts.-Other
304729
3254-2-64 Semi-Flush Mts.-Other 304729
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.00 Length 12.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Classic Nickel Product Name: Two Light Flush Mount Category: Flush Mount Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 12.00
Length 12.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Classic Nickel
Product Name: Two Light Flush Mount
Category: Flush Mount
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 304729
Product Name 3254-2-64 Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details