Capital Lighting, Inc. 3080-9-6 Exterior -Ceiling Mount 304711

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 5.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: White Product Name: Two Light Outdoor Fixture Category: Outdoor Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 5.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: White Product Name: Two Light Outdoor Fixture Category: Outdoor Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
3080-9-6 Exterior -Ceiling Mount - 304711 - Capital Lighting, Inc.
Columbus, OH, USA
3080-9-6 Exterior -Ceiling Mount
304711
3080-9-6 Exterior -Ceiling Mount 304711
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 5.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: White Product Name: Two Light Outdoor Fixture Category: Outdoor Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 5.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: White
Product Name: Two Light Outdoor Fixture
Category: Outdoor
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 304711
Product Name 3080-9-6 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 142114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details