Capital Lighting, Inc. 6754-3-64 Flush Mounts-Cage Style 304691

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 16.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Classic Nickel Product Name: Three Light Flush Mount Category: Flush Mount Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 16.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Classic Nickel Product Name: Three Light Flush Mount Category: Flush Mount Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6754-3-64 Flush Mounts-Cage Style - 304691 - Capital Lighting, Inc.
Columbus, OH, USA
6754-3-64 Flush Mounts-Cage Style
304691
6754-3-64 Flush Mounts-Cage Style 304691
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 16.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Classic Nickel Product Name: Three Light Flush Mount Category: Flush Mount Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 16.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Classic Nickel
Product Name: Three Light Flush Mount
Category: Flush Mount
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 304691
Product Name 6754-3-64 Flush Mounts-Cage Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details