Capital Lighting, Inc. 701-1-33 Exterior -Wall Mount 304678

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.50 Extension: 13 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Cobblestone Product Name: One Light Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.50 Extension: 13 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Cobblestone Product Name: One Light Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
701-1-33 Exterior -Wall Mount - 304678 - Capital Lighting, Inc.
Columbus, OH, USA
701-1-33 Exterior -Wall Mount
304678
701-1-33 Exterior -Wall Mount 304678
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.50 Extension: 13 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Cobblestone Product Name: One Light Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 15.50
Extension: 13
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Cobblestone
Product Name: One Light Lantern
Category: Outdoor
Safety Rating: Ul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 304678
Product Name 701-1-33 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details