Capital Lighting, Inc. 6854-9-64 Foyer/Hall Lanterns-Open Frame 304673

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 33.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Classic Nickel Product Name: Nine Light Entry Light Category: Entry Light Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 33.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Classic Nickel Product Name: Nine Light Entry Light Category: Entry Light Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6854-9-64 Foyer/Hall Lanterns-Open Frame - 304673 - Capital Lighting, Inc.
Columbus, OH, USA
6854-9-64 Foyer/Hall Lanterns-Open Frame
304673
6854-9-64 Foyer/Hall Lanterns-Open Frame 304673
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 33.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Classic Nickel Product Name: Nine Light Entry Light Category: Entry Light Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 33.50
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Classic Nickel
Product Name: Nine Light Entry Light
Category: Entry Light
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 304673
Product Name 6854-9-64 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details