Capital Lighting, Inc. 6899-1-13 Pendants-Glass Down 304672

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Coffee Product Name: One Light Pendant Category: Pendant Glass: Coffee Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Coffee Product Name: One Light Pendant Category: Pendant Glass: Coffee Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6899-1-13 Pendants-Glass Down - 304672 - Capital Lighting, Inc.
Columbus, OH, USA
6899-1-13 Pendants-Glass Down
304672
6899-1-13 Pendants-Glass Down 304672
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Coffee Product Name: One Light Pendant Category: Pendant Glass: Coffee Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 8.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Coffee
Product Name: One Light Pendant
Category: Pendant
Glass: Coffee
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 304672
Product Name 6899-1-13 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details