Capital Lighting, Inc. 6854-9-86 Foyer/Hall Lanterns-Open Frame 304671

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 33.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Oiled Bronze Product Name: Nine Light Entry Light Category: Entry Light Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 33.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Oiled Bronze Product Name: Nine Light Entry Light Category: Entry Light Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6854-9-86 Foyer/Hall Lanterns-Open Frame - 304671 - Capital Lighting, Inc.
Columbus, OH, USA
6854-9-86 Foyer/Hall Lanterns-Open Frame
304671
6854-9-86 Foyer/Hall Lanterns-Open Frame 304671
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 33.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Oiled Bronze Product Name: Nine Light Entry Light Category: Entry Light Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 33.50
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Oiled Bronze
Product Name: Nine Light Entry Light
Category: Entry Light
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 304671
Product Name 6854-9-86 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details