Capital Lighting, Inc. 6894-4-64 Foyer/Hall Lanterns-Open Frame 304670

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.25 Height: 30.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Classic Nickel Product Name: Four Light Entry Light Category: Entry Light Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.25 Height: 30.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Classic Nickel Product Name: Four Light Entry Light Category: Entry Light Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6894-4-64 Foyer/Hall Lanterns-Open Frame - 304670 - Capital Lighting, Inc.
Columbus, OH, USA
6894-4-64 Foyer/Hall Lanterns-Open Frame
304670
6894-4-64 Foyer/Hall Lanterns-Open Frame 304670
PRODUCT DETAILS / SPECS Width/Dia: 19.25 Height: 30.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Classic Nickel Product Name: Four Light Entry Light Category: Entry Light Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 19.25
Height: 30.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Classic Nickel
Product Name: Four Light Entry Light
Category: Entry Light
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 304670
Product Name 6894-4-64 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details