Capital Lighting, Inc. 7343-86 Exterior -Wall Mount 304669

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Product Name: One Light Wall Lantern Category: Outdoor Glass: Amber Scavo Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Product Name: One Light Wall Lantern Category: Outdoor Glass: Amber Scavo Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
7343-86 Exterior -Wall Mount - 304669 - Capital Lighting, Inc.
Columbus, OH, USA
7343-86 Exterior -Wall Mount
304669
7343-86 Exterior -Wall Mount 304669
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Product Name: One Light Wall Lantern Category: Outdoor Glass: Amber Scavo Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 10.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oiled Bronze
Product Name: One Light Wall Lantern
Category: Outdoor
Glass: Amber Scavo
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 304669
Product Name 7343-86 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details